Amphenol Corporation METRAL ® 89035-102LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89035-102LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89035-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 89035-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
89035-102LF
METRAL ® 89035-102LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89035-102LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89035-102LF.

Supplier's Site Datasheet
Singapore, Singapore
1A Electronic Connector
407-89035-102LF
1A Electronic Connector 407-89035-102LF
24 Pos 4 Row Female RA Header, 2mm Pitch, Gold, 1A Product overview: 89035-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89035-102LF can be used for catalog matching and distributor lookup.

24 Pos 4 Row Female RA Header, 2mm Pitch, Gold, 1A Product overview: 89035-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89035-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2994
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2994
BACKPLANE CONN, RCPT, 24POS, 2MM; Product Range:FCI METRAL 89035 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 24POS, 2MM; Product Range:FCI METRAL 89035 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 89035-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89035-102LF
Backplane Connectors - Specialized 89035-102LF
CONN RCPT 24POS EDGE MNT

CONN RCPT 24POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89035-102LF 407-89035-102LF 29AH2994 89035-102LF
Product Name METRAL ® 1A Electronic Connector Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Category PC Card Connector
Termination Solder To Board Press-Fit Through Hole
Voltage Rating 1000 volts 1000 volts
Current Rating 1.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data