Amphenol Corporation METRAL ® 89006-126LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Header, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89006-126LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Header, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89006-126LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 89006-126LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
89006-126LF
METRAL ® 89006-126LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Header, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89006-126LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Header, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89006-126LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-89006-126LF
Electronic Connector 407-89006-126LF
30 Pos 2mm Press-Fit Straight Connector, Gold Plated Bronze Product overview: 89006-126LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89006-126LF can be used for catalog matching and distributor lookup.

30 Pos 2mm Press-Fit Straight Connector, Gold Plated Bronze Product overview: 89006-126LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89006-126LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 89006-126LF - 858484-89006-126LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89006-126LF
858484-89006-126LF
Backplane Connectors - 89006-126LF 858484-89006-126LF
Manufacturer: AMPHENOL Win Source Part Number: 858484-89006-126LF Series: Metral® Operating Temperature Range: -55°C ~ 125°C Features: 30 Connector Header, Male Pins Through Hole Natural, White Package: Tube Mounting: Through Hole Family Name: 89006 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-6179, 89006-126LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 858484-89006-126LF
Series: Metral®
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Connector Header, Male Pins Through Hole Natural, White
Package: Tube
Mounting: Through Hole
Family Name: 89006
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-6179, 89006-126LF-ND

Buy Now Datasheet
Backplane Connectors - Specialized - 89006-126LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89006-126LF
Backplane Connectors - Specialized 89006-126LF
CONN HEADER 30POS PCB

CONN HEADER 30POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89006-126LF 407-89006-126LF 858484-89006-126LF 89006-126LF
Product Name METRAL ® Electronic Connector Backplane Connectors - 89006-126LF Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Straight
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AIRMAX ® - 10045597-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
4 suppliers