Amphenol Communications Solutions METRAL® 89006-1141LF

Description
METRAL®, Metral ® Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® Board Connectors Part Number 89006-1141LF.
Request a Quote Datasheet
Description
METRAL®, Metral ® Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® Board Connectors Part Number 89006-1141LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL® - 89006-1141LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL®, Metral ® Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® Board Connectors Part Number 89006-1141LF.

METRAL®, Metral ® Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® Board Connectors Part Number 89006-1141LF.

Supplier's Site Datasheet
Electronic Connector - 407-89006-1141LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-89006-1141LF
Electronic Connector 407-89006-1141LF
METRAL HDR PF 5R1M Product overview: 89006-1141LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89006-1141LF can be used for catalog matching and distributor lookup.

METRAL HDR PF 5R1M Product overview: 89006-1141LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89006-1141LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 89006-1141LF - 760230-89006-1141LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89006-1141LF
760230-89006-1141LF
Backplane Connectors - 89006-1141LF 760230-89006-1141LF
Manufacturer: Amphenol FCI Win Source Part Number: 760230-89006-1141LF Series: Metral Packaging: Tube Number of Positions: 30 Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Color: Natural Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Current Rating: 1A Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760230-89006-1141LF
Series: Metral
Packaging: Tube
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Color: Natural
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - Specialized - 89006-1141LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89006-1141LF
Backplane Connectors - Specialized 89006-1141LF
CONN HEADER 30POS PCB

CONN HEADER 30POS PCB

Supplier's Site Datasheet
Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube Amphenol Communications Solutions - 64AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube Amphenol Communications Solutions
64AC9010
Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube Amphenol Communications Solutions 64AC9010
Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube

Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89006-1141LF 407-89006-1141LF 760230-89006-1141LF 89006-1141LF 64AC9010
Product Name METRAL® Electronic Connector Backplane Connectors - 89006-1141LF Backplane Connectors - Specialized Metral Board Connectors, Backplane Connectors 5 Row Signal Header, Straight, 1 Mod, Press Fit. / Tube Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Straight Straight
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SAS - 10035202-002C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers