Amphenol Communications Solutions Backplane Connector Housings 88975-101LF

Description
9 (Coax) Position Connector Natural Free Hanging (In-Line) Rack and Panel
Request a Quote Datasheet
Description
9 (Coax) Position Connector Natural Free Hanging (In-Line) Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 88975-101LF-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
88975-101LF-ND
Backplane Connector Housings 88975-101LF-ND
9 (Coax) Position Connector Natural Free Hanging (In-Line) Rack and Panel

9 (Coax) Position Connector Natural Free Hanging (In-Line) Rack and Panel

Buy Now Datasheet
Backplane Housing, Rcpt, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2485 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Housing, Rcpt, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions
06M2485
Backplane Housing, Rcpt, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions 06M2485
BACKPLANE HOUSING, RCPT, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE HOUSING, RCPT, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 88975-101LF-ND 06M2485
Product Name Backplane Connector Housings Backplane Housing, Rcpt, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers