Amphenol Communications Solutions Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions 88973-111LF

Description
BACKPLANE HOUSING, HEADER, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes
Description
BACKPLANE HOUSING, HEADER, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions
06M2484
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions 06M2484
BACKPLANE HOUSING, HEADER, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE HOUSING, HEADER, 9POS, 3.5MM; Product Range:Metral 88973 Series; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:3Rows; Row Pitch:3.5mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2484
Product Name Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D09S13A6PX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details