METRAL ®, Metral ® Power Connectors, Backplane Power Connectors, Straight, Solder-to-Board, Wide Body Power Header., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 88960-101LF.
Win Source Part Number: 1364515-88960-101LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Metral®
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 88960
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Natural, White
Connector Type: Header, Male Blades
Number of Positions: 8
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.236" (6.00mm)
Connector Style: Blade Power
Contact Layout, Typical: 8 Power
METRAL POWER HEADER
Board Connector, 8 Contact(s), 4 Row(s), Male, Straight, Press Fit Terminal, Locking, White Insulator, Plug, LEAD FREE Product overview: 88960-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88960-101LF can be used for catalog matching and distributor lookup.
CONN HEADER BLADE PWR 8POS PCB
| Amphenol Communications Solutions | Win Source Electronics | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 88960-101LF | 1364515-88960-101LF | Amphenol FCI Asia 88960-101LF | 407-88960-101LF | 88960-101LF |
| Product Name | METRAL ® | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | |
| Category | PC Card Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder To Board | Solder | |||
| Voltage Rating | 500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |