Amphenol Corporation METRAL ® 88953-105LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, Straight, Solder-to-Board, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88953-105LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, Straight, Solder-to-Board, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88953-105LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 88953-105LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
88953-105LF
METRAL ® 88953-105LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, Straight, Solder-to-Board, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88953-105LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, Straight, Solder-to-Board, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88953-105LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-88953-105LF
Electronic Connector 407-88953-105LF
Board Connector, 96 Contact(s), 4 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 88953-105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88953-105LF can be used for catalog matching and distributor lookup.

Board Connector, 96 Contact(s), 4 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 88953-105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88953-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1229830-88953-105LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1229830-88953-105LF
Connectors, Interconnects - Backplane Connectors - Specialized 1229830-88953-105LF
Win Source Part Number: 1229830-88953-105LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Metral® Number of Positions: 96 Pitch: 0.079" (2.00mm) Color: Natural, White Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Material Flammability Rating: UL94 V-0 Standard Package: 12 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 88953105LF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: -88953-105LF,609-450 9,88953-105LF-ND,226 6-88953-105LF,889531 05LF Base Product Number: 88953

Win Source Part Number: 1229830-88953-105LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Metral®
Number of Positions: 96
Pitch: 0.079" (2.00mm)
Color: Natural, White
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Material Flammability Rating: UL94 V-0
Standard Package: 12
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 88953105LF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: -88953-105LF,609-4509,88953-105LF-ND,2266-88953-105LF,88953105LF
Base Product Number: 88953

Buy Now Datasheet
Backplane Connectors - Specialized - 88953-105LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
88953-105LF
Backplane Connectors - Specialized 88953-105LF
CONN HEADER 96POS PCB

CONN HEADER 96POS PCB

Supplier's Site Datasheet
88953-105Lf-Metral Hdr 4Rx4M Stb / Amphenol Fci Amphenol Communications Solutions - 39AJ5300 - Newark, An Avnet Company
Chicago, IL, United States
88953-105Lf-Metral Hdr 4Rx4M Stb / Amphenol Fci Amphenol Communications Solutions
39AJ5300
88953-105Lf-Metral Hdr 4Rx4M Stb / Amphenol Fci Amphenol Communications Solutions 39AJ5300
88953-105LF-METRAL HDR 4RX4M STB / AMPHENOL FCI

88953-105LF-METRAL HDR 4RX4M STB / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88953-105LF 407-88953-105LF 1229830-88953-105LF 88953-105LF 39AJ5300
Product Name METRAL ® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized 88953-105Lf-Metral Hdr 4Rx4M Stb / Amphenol Fci Amphenol Communications Solutions
Category PC Card Connector
Connector Type Header Connector
Termination Solder To Board Solder Solder
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connectors - 2490448-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details