Amphenol Communications Solutions Metral ® 88947-312LF

Description
Metral ®, Metral ® Board Connectors, Backplane Connectors, Signal Receptacle, Right Angle, Press Fit, 4 Rows, 96 Positions., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® part number 88947-312LF.
Request a Quote Datasheet
Description
Metral ®, Metral ® Board Connectors, Backplane Connectors, Signal Receptacle, Right Angle, Press Fit, 4 Rows, 96 Positions., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® part number 88947-312LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metral ® - 88947-312LF - Amphenol Communications Solutions
Nashua, NH, United States
Metral ®
88947-312LF
Metral ® 88947-312LF
Metral ®, Metral ® Board Connectors, Backplane Connectors, Signal Receptacle, Right Angle, Press Fit, 4 Rows, 96 Positions., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® part number 88947-312LF.

Metral ®, Metral ® Board Connectors, Backplane Connectors, Signal Receptacle, Right Angle, Press Fit, 4 Rows, 96 Positions., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Metral ® part number 88947-312LF.

Supplier's Site Datasheet
Backplane Connectors - 88947-312LF - 764741-88947-312LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 88947-312LF
764741-88947-312LF
Backplane Connectors - 88947-312LF 764741-88947-312LF
Manufacturer: Amphenol FCI Win Source Part Number: 764741-88947-312LF Series: Metral B Packaging: Tube Number of Positions: 96 Pitch: 0.079" (2.00mm) Operating Temperature Range: -55°C ~ 105°C Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 764741-88947-312LF
Series: Metral B
Packaging: Tube
Number of Positions: 96
Pitch: 0.079" (2.00mm)
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Voltage Rating: 1000V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 407-88947-312LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-88947-312LF
Electronic Connector 407-88947-312LF
Conn Hard Metric RCP 96 POS 2mm Press Fit RA Thru-Hole Product overview: 88947-312LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88947-312LF can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 96 POS 2mm Press Fit RA Thru-Hole Product overview: 88947-312LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88947-312LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
88947-312Lf-Metral 4Rx4M Ra Rec / Tube Amphenol Communications Solutions - 64AC8990 - Newark, An Avnet Company
Chicago, IL, United States
88947-312Lf-Metral 4Rx4M Ra Rec / Tube Amphenol Communications Solutions
64AC8990
88947-312Lf-Metral 4Rx4M Ra Rec / Tube Amphenol Communications Solutions 64AC8990
88947-312LF-METRAL 4RX4M RA REC / Tube

88947-312LF-METRAL 4RX4M RA REC / Tube

Supplier's Site
Backplane Connectors - Specialized - 88947-312LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
88947-312LF
Backplane Connectors - Specialized 88947-312LF
CONN RCPT 96POS EDGE MNT

CONN RCPT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88947-312LF 764741-88947-312LF 407-88947-312LF 64AC8990 88947-312LF
Product Name Metral ® Backplane Connectors - 88947-312LF Electronic Connector 88947-312Lf-Metral 4Rx4M Ra Rec / Tube Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10045597-113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers