Amphenol Corporation METRAL 88947-102LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88947-102LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88947-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 88947-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88947-102LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88947-102LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 989960-88947-102LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
989960-88947-102LF
Connectors, Interconnects - Backplane Connectors - Specialized 989960-88947-102LF
Win Source Part Number: 989960-88947-102LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Metral® B Number of Positions: 96 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 12 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2501,88947102LF, 2266-88947-102LF Base Product Number: 88947

Win Source Part Number: 989960-88947-102LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Metral® B
Number of Positions: 96
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 12
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-2501,88947102LF,2266-88947-102LF
Base Product Number: 88947

Buy Now Datasheet
Singapore, Singapore
1A 1kV Electronic Connector
407-88947-102LF
1A 1kV Electronic Connector 407-88947-102LF
96 Pos 4 Row RA Receptacle, 2mm Pitch, Press-Fit, 1A, 1kV Product overview: 88947-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88947-102LF can be used for catalog matching and distributor lookup.

96 Pos 4 Row RA Receptacle, 2mm Pitch, Press-Fit, 1A, 1kV Product overview: 88947-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88947-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector, Receptacle, 96 Position; Product Range Amphenol Communications Solutions - 06M2455 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 96 Position; Product Range Amphenol Communications Solutions
06M2455
Backplane Connector, Receptacle, 96 Position; Product Range Amphenol Communications Solutions 06M2455
BACKPLANE CONNECTOR, RECEPTACLE, 96 POSITION; Product Range:FCI Metral Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 96 POSITION; Product Range:FCI Metral Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 96Pos, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5358 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 96Pos, 2Mm Rohs Compliant Amphenol Communications Solutions
69AH5358
Connector, Rcpt, 96Pos, 2Mm Rohs Compliant Amphenol Communications Solutions 69AH5358
CONNECTOR, RCPT, 96POS, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 96POS, 2MM ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 88947-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
88947-102LF
Backplane Connectors - Specialized 88947-102LF
CONN RCPT 96POS EDGE MNT

CONN RCPT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88947-102LF 989960-88947-102LF 407-88947-102LF 06M2455 69AH5358 88947-102LF
Product Name METRAL Connectors, Interconnects - Backplane Connectors - Specialized 1A 1kV Electronic Connector Backplane Connector, Receptacle, 96 Position; Product Range Amphenol Communications Solutions Connector, Rcpt, 96Pos, 2Mm Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products