Amphenol Corporation METRAL 88946-112LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-112LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 88946-112LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-112LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-112LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-88946-112LF
Electronic Connector 407-88946-112LF
Board Connector, 48 Contact(s), 4 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 88946-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88946-112LF can be used for catalog matching and distributor lookup.

Board Connector, 48 Contact(s), 4 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 88946-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88946-112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 88946-112LF - 052084-88946-112LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 88946-112LF
052084-88946-112LF
Backplane Connectors - 88946-112LF 052084-88946-112LF
Manufacturer: Amphenol FCI Win Source Part Number: 052084-88946-112LF Packaging: Tube/Rail Number of Positions: 48 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 052084-88946-112LF
Packaging: Tube/Rail
Number of Positions: 48
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Voltage Rating: 1000V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - Specialized - 88946-112LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
88946-112LF
Backplane Connectors - Specialized 88946-112LF
CONN RCPT 48POS EDGE MNT

CONN RCPT 48POS EDGE MNT

Supplier's Site Datasheet
88946-112Lf-Ra Pf Signal Recept Assy / 960 Rohs Compliant Amphenol Communications Solutions - 06M2452 - Newark, An Avnet Company
Chicago, IL, United States
88946-112Lf-Ra Pf Signal Recept Assy / 960 Rohs Compliant Amphenol Communications Solutions
06M2452
88946-112Lf-Ra Pf Signal Recept Assy / 960 Rohs Compliant Amphenol Communications Solutions 06M2452
88946-112LF-RA PF SIGNAL RECEPT ASSY / 960 ROHS COMPLIANT: YES

88946-112LF-RA PF SIGNAL RECEPT ASSY / 960 ROHS COMPLIANT: YES

Supplier's Site
88946-112Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions - 39AJ5294 - Newark, An Avnet Company
Chicago, IL, United States
88946-112Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions
39AJ5294
88946-112Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions 39AJ5294
88946-112LF-RA PF SIGNAL RECEPT ASSY / AMPHENOL FCI

88946-112LF-RA PF SIGNAL RECEPT ASSY / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88946-112LF 407-88946-112LF 052084-88946-112LF 88946-112LF 06M2452
Product Name METRAL Electronic Connector Backplane Connectors - 88946-112LF Backplane Connectors - Specialized 88946-112Lf-Ra Pf Signal Recept Assy / 960 Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details