METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88945-102LF.
Win Source Part Number: 987627-88945-102LF
Category: Connectors, Interconnects>Backpl
Series: Metral® B
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 48
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-2499,88945102LF
Base Product Number: 88945
24 Pos 4 Row Receptacle, 2mm Pitch, Right Angle, Press-Fit, 1kV Product overview: 88945-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88945-102LF can be used for catalog matching and distributor lookup.
4R SIGNAL REC, METRAL
BACKPLANE CONNECTOR, RECEPTACLE, 24 POSITION; Product Range:FCI Metral Series; No. of Contacts:24Contacts;
CONN RCPT 24POS EDGE MNT
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 88945-102LF | 987627-88945-102LF | 407-88945-102LF | Amphenol FCI 88945-102LF | 84K8105 | 88945-102LF |
| Product Name | METRAL | Connectors, Interconnects - Backplane Connectors - Specialized | 1kV Electronic Connector | Backplane Connector, Receptacle, 24 Position; Product Range Amphenol Communications Solutions | Backplane Connectors - Specialized | |
| Connector Type | PC Card Connector | |||||
| Geometry | Right Angle | |||||
| Termination | Press-Fit | Press-Fit | Press-Fit | Press Fit | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts |