Win Source Part Number: 1011673-88911-201LF
Category: Connectors, Interconnects>Backpl
Series: Metral®
Number of Positions: 1 (Coax)
Color: Natural
Features: Board Guide
Connector Type: Housing for Female Sockets
Package: Bulk
Note: Contacts Not Included
Connector Style: Rack and Panel
Standard Package: 1,000
Connector Usage: Receptacle
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 88911
1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel
88911-201LF-METRAL PWR HDR HSG / Bulk
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1011673-88911-201LF | 88911-201LF-ND | 25AC1967 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Housings | Backplane Connector Housings | 88911-201Lf-Metral Pwr Hdr Hsg / Bulk Amphenol Communications Solutions |
| Mounting | Through Hole | Through Hole |