Amphenol Corporation Electronic Connector 88333-044LF

Description
CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: 88333-044LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-88333-044LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: 88333-044LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-88333-044LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 315-88333-044LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-88333-044LF
Electronic Connector 315-88333-044LF
CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: 88333-044LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-88333-044LF can be used for catalog matching and distributor lookup.

CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: 88333-044LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-88333-044LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 88333-044LF - 805669-88333-044LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 88333-044LF
805669-88333-044LF
Rectangular Connectors - 88333-044LF 805669-88333-044LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 805669-88333-044LF Packaging: Bulk Number of Positions: 44 Mounting Style: Through Hole, Right Angle Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00μin (0.203μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0μin (1.50μm) Part Status: Obsolete (End Of Life) Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.098" (2.50mm) Insulation Height: 0.187" (4.75mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 805669-88333-044LF
Packaging: Bulk
Number of Positions: 44
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00μin (0.203μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 59.0μin (1.50μm)
Part Status: Obsolete (End Of Life)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.098" (2.50mm)
Insulation Height: 0.187" (4.75mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 315-88333-044LF 805669-88333-044LF
Product Name Electronic Connector Rectangular Connectors - 88333-044LF
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details