Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 88-569783-35H

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: 14-5
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details