Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 I
87-275923-21F
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87-275923-21F |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 I |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
16 to 20 AWG
View Details