Amphenol Communications Solutions D Sub Housing, Plug, Dc, 37Pos, Crimp; No. Of Positions Amphenol Communications Solutions 8656O37PLTXLF

Description
D SUB HOUSING, PLUG, DC, 37POS, CRIMP; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING, PLUG, DC, 37POS, CRIMP; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Dc, 37Pos, Crimp; No. Of Positions Amphenol Communications Solutions - 68K9052 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Dc, 37Pos, Crimp; No. Of Positions Amphenol Communications Solutions
68K9052
D Sub Housing, Plug, Dc, 37Pos, Crimp; No. Of Positions Amphenol Communications Solutions 68K9052
D SUB HOUSING, PLUG, DC, 37POS, CRIMP; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, PLUG, DC, 37POS, CRIMP; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68K9052
Product Name D Sub Housing, Plug, Dc, 37Pos, Crimp; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details