Amphenol Communications Solutions D Sub Housing, Plug, Da, 15Pos, Crimp; No. Of Positions Amphenol Communications Solutions 8656O15PLTXLF

Description
D SUB HOUSING, PLUG, DA, 15POS, CRIMP; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING, PLUG, DA, 15POS, CRIMP; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Da, 15Pos, Crimp; No. Of Positions Amphenol Communications Solutions - 25AC1961 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Da, 15Pos, Crimp; No. Of Positions Amphenol Communications Solutions
25AC1961
D Sub Housing, Plug, Da, 15Pos, Crimp; No. Of Positions Amphenol Communications Solutions 25AC1961
D SUB HOUSING, PLUG, DA, 15POS, CRIMP; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, PLUG, DA, 15POS, CRIMP; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC1961
Product Name D Sub Housing, Plug, Da, 15Pos, Crimp; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details