Amphenol Communications Solutions D Sub Housing, Plug, De, 9Pos, Crimp; No. Of Positions Amphenol Communications Solutions 8656F09PLTXLF

Description
D SUB HOUSING, PLUG, DE, 9POS, CRIMP; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING, PLUG, DE, 9POS, CRIMP; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, De, 9Pos, Crimp; No. Of Positions Amphenol Communications Solutions - 64AC8909 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, De, 9Pos, Crimp; No. Of Positions Amphenol Communications Solutions
64AC8909
D Sub Housing, Plug, De, 9Pos, Crimp; No. Of Positions Amphenol Communications Solutions 64AC8909
D SUB HOUSING, PLUG, DE, 9POS, CRIMP; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, PLUG, DE, 9POS, CRIMP; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AC8909
Product Name D Sub Housing, Plug, De, 9Pos, Crimp; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details