Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 50 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 865650SLTLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 50 Position, Receptacle; No. Of Positions Amphenol Communications Solutions - 72K4732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 50 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
72K4732
Connector, Housing, D Sub, Standard, 50 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 72K4732
CONNECTOR, HOUSING, D SUB, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Receptacle, Housing, D Sub, 50Way; No. Of Positions Amphenol Communications Solutions - 03AC4943 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Housing, D Sub, 50Way; No. Of Positions Amphenol Communications Solutions
03AC4943
Receptacle, Housing, D Sub, 50Way; No. Of Positions Amphenol Communications Solutions 03AC4943
RECEPTACLE, HOUSING, D SUB, 50WAY; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:8656 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:8656 Series Signal Crimp RoHS Compliant: Yes

RECEPTACLE, HOUSING, D SUB, 50WAY; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:8656 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:8656 Series Signal Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K4732
Product Name Connector, Housing, D Sub, Standard, 50 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details