Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amphenol Communications Solutions 865637PLTXLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amphenol Communications Solutions - 53K1507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amphenol Communications Solutions
53K1507
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amphenol Communications Solutions 53K1507
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53K1507
Product Name Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details