Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 865625SLTLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:FCI 8656 Series Crimp D Subs; Gender:Receptacle; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:FCI 8656 Series Crimp D Subs; Gender:Receptacle; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Amphenol Communications Solutions - 63K0650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
63K0650
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 63K0650
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:FCI 8656 Series Crimp D Subs; Gender:Receptacle; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:FCI 8656 Series Crimp D Subs; Gender:Receptacle; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0650
Product Name Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details