Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 865615SLTLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amphenol Communications Solutions - 63K0648 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
63K0648
Connector, Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 63K0648
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0648
Product Name Connector, Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details