Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amphenol Communications Solutions 865615PLTXLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series Crimp D Subs; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series Crimp D Subs; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amphenol Communications Solutions - 63K0647 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amphenol Communications Solutions
63K0647
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amphenol Communications Solutions 63K0647
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series Crimp D Subs; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:FCI 8656 Series Crimp D Subs; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub, Plug, Standard, 15Way; No. Of Positions Amphenol Communications Solutions - 74AC3321 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Plug, Standard, 15Way; No. Of Positions Amphenol Communications Solutions
74AC3321
D Sub, Plug, Standard, 15Way; No. Of Positions Amphenol Communications Solutions 74AC3321
D SUB, PLUG, STANDARD, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:8656 Series Signal Contacts; SVHC:No SVHC RoHS Compliant: Yes

D SUB, PLUG, STANDARD, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:8656 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:8656 Series Signal Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0647
Product Name Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details