Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 9 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 865609SLTLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, RECEPTACLE; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, RECEPTACLE; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 9 Position, Receptacle; No. Of Positions Amphenol Communications Solutions - 63K0646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 9 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
63K0646
Connector, Housing, D Sub, Standard, 9 Position, Receptacle; No. Of Positions Amphenol Communications Solutions 63K0646
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, RECEPTACLE; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, RECEPTACLE; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0646
Product Name Connector, Housing, D Sub, Standard, 9 Position, Receptacle; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details