Amphenol Communications Solutions Connector, Housing, D Sub, Standard, 9 Position, Plug; No. Of Positions Amphenol Communications Solutions 865609PLTXLF

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, PLUG; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, PLUG; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 9 Position, Plug; No. Of Positions Amphenol Communications Solutions - 63K0645 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 9 Position, Plug; No. Of Positions Amphenol Communications Solutions
63K0645
Connector, Housing, D Sub, Standard, 9 Position, Plug; No. Of Positions Amphenol Communications Solutions 63K0645
CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, PLUG; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 9 POSITION, PLUG; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:FCI 8656 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0645
Product Name Connector, Housing, D Sub, Standard, 9 Position, Plug; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details