Amphenol Communications Solutions D-Sub Hood, 90Deg, Size De, Pc; Product Range Amphenol Communications Solutions 8655PHRA0901LF

Description
D-SUB HOOD, 90DEG, SIZE DE, PC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes
Description
D-SUB HOOD, 90DEG, SIZE DE, PC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 90Deg, Size De, Pc; Product Range Amphenol Communications Solutions - 63K0615 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 90Deg, Size De, Pc; Product Range Amphenol Communications Solutions
63K0615
D-Sub Hood, 90Deg, Size De, Pc; Product Range Amphenol Communications Solutions 63K0615
D-SUB HOOD, 90DEG, SIZE DE, PC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

D-SUB HOOD, 90DEG, SIZE DE, PC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0615
Product Name D-Sub Hood, 90Deg, Size De, Pc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details