Amphenol Communications Solutions D-Sub Backshell, 45Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions 8655MHRA3701KLF

Description
D-SUB BACKSHELL, 45DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 45DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 45Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions - 39X0047 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 45Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions
39X0047
D-Sub Backshell, 45Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions 39X0047
D-SUB BACKSHELL, 45DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 45DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39X0047
Product Name D-Sub Backshell, 45Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details