Amphenol Communications Solutions D Sub Hood, Size Db, Zinc; Product Range Amphenol Communications Solutions 8655MHRA2501LF

Description
D SUB HOOD, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DB; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DB; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Db, Zinc; Product Range Amphenol Communications Solutions - 63K0603 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Db, Zinc; Product Range Amphenol Communications Solutions
63K0603
D Sub Hood, Size Db, Zinc; Product Range Amphenol Communications Solutions 63K0603
D SUB HOOD, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DB; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB HOOD, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DB; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 45Deg, Size Db, Zinc Rohs Compliant Amphenol Communications Solutions - 30AK5213 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, Size Db, Zinc Rohs Compliant Amphenol Communications Solutions
30AK5213
D Sub Backshell, 45Deg, Size Db, Zinc Rohs Compliant Amphenol Communications Solutions 30AK5213
D SUB BACKSHELL, 45DEG, SIZE DB, ZINC ROHS COMPLIANT: YES

D SUB BACKSHELL, 45DEG, SIZE DB, ZINC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0603
Product Name D Sub Hood, Size Db, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details