Amphenol Communications Solutions D-Sub Backshell, 45Deg, Db, Zinc; Product Range Amphenol Communications Solutions 8655MHRA2501KLF

Description
D-SUB BACKSHELL, 45DEG, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 45DEG, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 45Deg, Db, Zinc; Product Range Amphenol Communications Solutions - 86T5217 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 45Deg, Db, Zinc; Product Range Amphenol Communications Solutions
86T5217
D-Sub Backshell, 45Deg, Db, Zinc; Product Range Amphenol Communications Solutions 86T5217
D-SUB BACKSHELL, 45DEG, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 45DEG, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86T5217
Product Name D-Sub Backshell, 45Deg, Db, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details