Amphenol Communications Solutions D-Sub Hood, Size Da, 45Deg, Zinc; Product Range Amphenol Communications Solutions 8655MHRA1501KLF

Description
D-SUB HOOD, SIZE DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, SIZE DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size Da, 45Deg, Zinc; Product Range Amphenol Communications Solutions - 39X0048 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size Da, 45Deg, Zinc; Product Range Amphenol Communications Solutions
39X0048
D-Sub Hood, Size Da, 45Deg, Zinc; Product Range Amphenol Communications Solutions 39X0048
D-SUB HOOD, SIZE DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39X0048
Product Name D-Sub Hood, Size Da, 45Deg, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details