Amphenol Communications Solutions D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 8655MHRA0901LF

Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions - 63K0601 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
63K0601
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 63K0601
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0601
Product Name D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details