Amphenol Communications Solutions D-Sub Backshell, 45Deg, 9Pos, De; Product Range Amphenol Communications Solutions 8655MHRA0901KLF

Description
D-SUB BACKSHELL, 45DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 45DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 45Deg, 9Pos, De; Product Range Amphenol Communications Solutions - 51Y9722 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 45Deg, 9Pos, De; Product Range Amphenol Communications Solutions
51Y9722
D-Sub Backshell, 45Deg, 9Pos, De; Product Range Amphenol Communications Solutions 51Y9722
D-SUB BACKSHELL, 45DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 45DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y9722
Product Name D-Sub Backshell, 45Deg, 9Pos, De; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details