Amphenol Communications Solutions D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions 8655MH3711LF

Description
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions - 63K0612 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions
63K0612
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions 63K0612
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Dc, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions - 83T7610 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Dc, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
83T7610
D Sub Backshell, Unc 4-40, Dc, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 83T7610
D Sub Backshell, UNC 4-40, DC, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DC, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0612
Product Name D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details