Amphenol Communications Solutions D-Sub Hood, 180Deg, Dc, Zinc; Product Range Amphenol Communications Solutions 8655MH3701LF

Description
D-SUB HOOD, 180DEG, DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180DEG, DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180Deg, Dc, Zinc; Product Range Amphenol Communications Solutions - 63K0611 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180Deg, Dc, Zinc; Product Range Amphenol Communications Solutions
63K0611
D-Sub Hood, 180Deg, Dc, Zinc; Product Range Amphenol Communications Solutions 63K0611
D-SUB HOOD, 180DEG, DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 180DEG, DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0611
Product Name D-Sub Hood, 180Deg, Dc, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details