Amphenol Communications Solutions D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions 8655MH3701BLF

Description
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions - 95M3320 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions
95M3320
D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions 95M3320
D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB HOOD, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DC; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M3320
Product Name D Sub Hood, Size Dc, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details