Amphenol Communications Solutions D-Sub Backshell, 180Deg, 15Pos, Da; Product Range Amphenol Communications Solutions 8655MH1512LF

Description
D-SUB BACKSHELL, 180DEG, 15POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 180DEG, 15POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 180Deg, 15Pos, Da; Product Range Amphenol Communications Solutions - 51Y9747 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 180Deg, 15Pos, Da; Product Range Amphenol Communications Solutions
51Y9747
D-Sub Backshell, 180Deg, 15Pos, Da; Product Range Amphenol Communications Solutions 51Y9747
D-SUB BACKSHELL, 180DEG, 15POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 180DEG, 15POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y9747
Product Name D-Sub Backshell, 180Deg, 15Pos, Da; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details