Amphenol Communications Solutions D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 8655MH1511LF

Description
D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes
Description
D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Backshell, part number 83T7604, features a UNC 4-40 screw thread and is designed for a 180-degree angle connection. It is constructed from a zinc body and is compliant with RoHS standards, ensuring it meets environmental regulations. This backshell is suitable for various applications, including telecommunications and industrial uses, providing secure connections and preventing accidental mismating. The product is part of a series that offers customization options, including different locking devices and orientations, making it versatile for different connector configurations.

Datasheet Summary
Powered by GS/AI

The D Sub Backshell, part number 83T7604, features a UNC 4-40 screw thread and is designed for a 180-degree angle connection. It is constructed from a zinc body and is compliant with RoHS standards, ensuring it meets environmental regulations. This backshell is suitable for various applications, including telecommunications and industrial uses, providing secure connections and preventing accidental mismating. The product is part of a series that offers customization options, including different locking devices and orientations, making it versatile for different connector configurations.

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions - 83T7604 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
83T7604
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 83T7604
D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Hood, Size Da, Metal; Product Range Amphenol Communications Solutions - 63K0608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Metal; Product Range Amphenol Communications Solutions
63K0608
D Sub Hood, Size Da, Metal; Product Range Amphenol Communications Solutions 63K0608
D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83T7604
Product Name D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details