Amphenol Communications Solutions D-Sub Hood, 180Deg, Da, Zinc; Product Range Amphenol Communications Solutions 8655MH1501LF

Description
D-SUB HOOD, 180DEG, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180DEG, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180Deg, Da, Zinc; Product Range Amphenol Communications Solutions - 63K0607 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180Deg, Da, Zinc; Product Range Amphenol Communications Solutions
63K0607
D-Sub Hood, 180Deg, Da, Zinc; Product Range Amphenol Communications Solutions 63K0607
D-SUB HOOD, 180DEG, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 180DEG, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0607
Product Name D-Sub Hood, 180Deg, Da, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details