Amphenol Communications Solutions D Sub Hood, Size Da, Zinc; Product Range Amphenol Communications Solutions 8655MH1501BLF

Description
D SUB HOOD, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Zinc; Product Range Amphenol Communications Solutions - 95M3318 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Zinc; Product Range Amphenol Communications Solutions
95M3318
D Sub Hood, Size Da, Zinc; Product Range Amphenol Communications Solutions 95M3318
D SUB HOOD, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB HOOD, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, D Sub, Size Da, Zinc; Product Range Amphenol Communications Solutions - 01AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Hood, D Sub, Size Da, Zinc; Product Range Amphenol Communications Solutions
01AC0162
Hood, D Sub, Size Da, Zinc; Product Range Amphenol Communications Solutions 01AC0162
HOOD, D SUB, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOOD, D SUB, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M3318
Product Name D Sub Hood, Size Da, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details