Amphenol Communications Solutions D-Sub Hood, Size Da, 180Deg, Zinc; Product Range Amphenol Communications Solutions 8655MH1501BKLF

Description
D-SUB HOOD, SIZE DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, SIZE DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size Da, 180Deg, Zinc; Product Range Amphenol Communications Solutions - 51Y9745 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size Da, 180Deg, Zinc; Product Range Amphenol Communications Solutions
51Y9745
D-Sub Hood, Size Da, 180Deg, Zinc; Product Range Amphenol Communications Solutions 51Y9745
D-SUB HOOD, SIZE DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions - 83T7602 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
83T7602
D Sub Backshell, Unc 4-40, Da, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 83T7602
D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DA, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y9745
Product Name D-Sub Hood, Size Da, 180Deg, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details