Amphenol Communications Solutions D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 8655MH0911LF

Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions - 63K0606 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
63K0606
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 63K0606
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions - 83T7600 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
83T7600
D Sub Backshell, Unc 4-40, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 83T7600
D Sub Backshell, UNC 4-40, DE, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DE, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0606
Product Name D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details