Amphenol Communications Solutions D Sub Backshell, M3, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 8655MH0902BKLF

Description
D Sub Backshell, M3, DE, 180 , Zinc Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, M3, DE, 180 , Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, M3, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions - 83T7599 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, M3, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
83T7599
D Sub Backshell, M3, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions 83T7599
D Sub Backshell, M3, DE, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, M3, DE, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Backshell, 180Deg, 9Pos, De; Product Range Amphenol Communications Solutions - 51Y9743 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 180Deg, 9Pos, De; Product Range Amphenol Communications Solutions
51Y9743
D-Sub Backshell, 180Deg, 9Pos, De; Product Range Amphenol Communications Solutions 51Y9743
D-SUB BACKSHELL, 180DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 180DEG, 9POS, DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83T7599
Product Name D Sub Backshell, M3, De, 180 , Zinc Body Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details