Amphenol Communications Solutions D-Sub Hood, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions 8655MH0901LF

Description
D-SUB HOOD, SIZE DE, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, SIZE DE, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions - 63K0605 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions
63K0605
D-Sub Hood, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions 63K0605
D-SUB HOOD, SIZE DE, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DE, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0605
Product Name D-Sub Hood, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details