Amphenol Communications Solutions D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 8655MH0901BLF

Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions - 95M3317 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
95M3317
D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions 95M3317
D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB HOOD, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Hood; Connector Shell Size:DE; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Backshell, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions - 61AC9727 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions
61AC9727
D-Sub Backshell, Size De, 180Deg, Zinc; Product Range Amphenol Communications Solutions 61AC9727
D-SUB BACKSHELL, SIZE DE, 180DEG, ZINC; Product Range:8655 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D-SUB BACKSHELL, SIZE DE, 180DEG, ZINC; Product Range:8655 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M3317
Product Name D Sub Hood, Size De, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details