Amphenol Communications Solutions D-Sub Hood, 180 Deg, De, Metal; Product Range Amphenol Communications Solutions 8655DMET1B13KLF

Description
D-SUB HOOD, 180 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180 Deg, De, Metal; Product Range Amphenol Communications Solutions - 04AJ6057 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180 Deg, De, Metal; Product Range Amphenol Communications Solutions
04AJ6057
D-Sub Hood, 180 Deg, De, Metal; Product Range Amphenol Communications Solutions 04AJ6057
D-SUB HOOD, 180 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D-SUB HOOD, 180 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Hood, 180 Deg, De, Metal Rohs Compliant Amphenol Communications Solutions - 58AJ3202 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180 Deg, De, Metal Rohs Compliant Amphenol Communications Solutions
58AJ3202
D-Sub Hood, 180 Deg, De, Metal Rohs Compliant Amphenol Communications Solutions 58AJ3202
D-SUB HOOD, 180 DEG, DE, METAL ROHS COMPLIANT: YES

D-SUB HOOD, 180 DEG, DE, METAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04AJ6057
Product Name D-Sub Hood, 180 Deg, De, Metal; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details