Amphenol Communications Solutions D-Sub Hood, 45 Deg, De, Metal; Product Range Amphenol Communications Solutions 8655DMES2B13KLF

Description
D-SUB HOOD, 45 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 45 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45 Deg, De, Metal; Product Range Amphenol Communications Solutions - 04AJ6056 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45 Deg, De, Metal; Product Range Amphenol Communications Solutions
04AJ6056
D-Sub Hood, 45 Deg, De, Metal; Product Range Amphenol Communications Solutions 04AJ6056
D-SUB HOOD, 45 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes

D-SUB HOOD, 45 DEG, DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04AJ6056
Product Name D-Sub Hood, 45 Deg, De, Metal; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details