Amphenol Communications Solutions D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions 8655AZET1A11KLF

Description
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions - 04AJ6040 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions
04AJ6040
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions 04AJ6040
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04AJ6040
Product Name D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details