Amphenol Communications Solutions D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions 8655AZES2A11KLF

Description
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body
Datasheet
Description
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions - 04AJ6039 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions
04AJ6039
D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions 04AJ6039
D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body

D-SUB HOOD, 180 DEG, DE, METALLIZED; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04AJ6039
Product Name D-Sub Hood, 180 Deg, De, Metallized; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details