Amphenol Communications Solutions D-Sub Hood, 180 Deg, Db, Metallized; Product Range Amphenol Communications Solutions 8655AZBT1A11KLF

Description
D-SUB HOOD, 180 DEG, DB, METALLIZED; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180 DEG, DB, METALLIZED; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180 Deg, Db, Metallized; Product Range Amphenol Communications Solutions - 04AJ6036 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180 Deg, Db, Metallized; Product Range Amphenol Communications Solutions
04AJ6036
D-Sub Hood, 180 Deg, Db, Metallized; Product Range Amphenol Communications Solutions 04AJ6036
D-SUB HOOD, 180 DEG, DB, METALLIZED; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D-SUB HOOD, 180 DEG, DB, METALLIZED; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04AJ6036
Product Name D-Sub Hood, 180 Deg, Db, Metallized; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details