Amphenol Communications Solutions D Sub Cap, Steel; Accessory Type Amphenol Communications Solutions 86553151TLF

Description
D SUB CAP, STEEL; Accessory Type:Cap; For Use With:37 Pos. Standard & 62 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB CAP, STEEL; Accessory Type:Cap; For Use With:37 Pos. Standard & 62 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cap, Steel; Accessory Type Amphenol Communications Solutions - 63K0642 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cap, Steel; Accessory Type Amphenol Communications Solutions
63K0642
D Sub Cap, Steel; Accessory Type Amphenol Communications Solutions 63K0642
D SUB CAP, STEEL; Accessory Type:Cap; For Use With:37 Pos. Standard & 62 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: Yes

D SUB CAP, STEEL; Accessory Type:Cap; For Use With:37 Pos. Standard & 62 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 63K0642
Product Name D Sub Cap, Steel; Accessory Type Amphenol Communications Solutions
Material Steel Body
Unlock Full Specs
to access all available technical data

Similar Products